onsemi TRANSISTORS - Transistors (BJT) - Single - BC557BG BC557BG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1151958-BC557BG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1151958-BC557BG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - BC557BG - 1151958-BC557BG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC557BG
1151958-BC557BG
TRANSISTORS - Transistors (BJT) - Single - BC557BG 1151958-BC557BG
Manufacturer: ON Semiconductor Win Source Part Number: 1151958-BC557BG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1151958-BC557BG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now
Single Bipolar Transistors - BC557BGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC557BGOS-ND
Single Bipolar Transistors BC557BGOS-ND
Bipolar (BJT) Transistor PNP 45V 100mA 320MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 45V 100mA 320MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
45V 100mA 320MHz Bipolar Transistor
276-BC557BG
45V 100mA 320MHz Bipolar Transistor 276-BC557BG
PNP BJT Transistor, 45V VCEO, 100mA IC, 320MHz fT, TO-92 Product overview: BC557BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 320MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 320MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC557BG can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V VCEO, 100mA IC, 320MHz fT, TO-92 Product overview: BC557BG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 320MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 320MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC557BG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BC557BG - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistor, Pnp, -45V To-92; Transistor Polarity Onsemi - 26K3442 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -45V To-92; Transistor Polarity Onsemi
26K3442
Bipolar Transistor, Pnp, -45V To-92; Transistor Polarity Onsemi 26K3442
BIPOLAR TRANSISTOR, PNP, -45V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -45V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC557BG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC557BG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC557BG
TRANS PNP 45V 0.1A TO92

TRANS PNP 45V 0.1A TO92

Supplier's Site
TRANS PNP 45V 0.1A TO-92 - 598-BC557BG - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 45V 0.1A TO-92
598-BC557BG
TRANS PNP 45V 0.1A TO-92 598-BC557BG
TRANS PNP 45V 0.1A TO-92

TRANS PNP 45V 0.1A TO-92

Supplier's Site
Single Bipolar Transistors - BC557BG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC557BG
Single Bipolar Transistors BC557BG
TRANS PNP 45V 0.1A TO92

TRANS PNP 45V 0.1A TO92

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 1151958-BC557BG BC557BGOS-ND 276-BC557BG BC557BG 26K3442 BC557BG 598-BC557BG BC557BG
Product Name TRANSISTORS - Transistors (BJT) - Single - BC557BG Single Bipolar Transistors 45V 100mA 320MHz Bipolar Transistor Bipolar Transistor, Pnp, -45V To-92; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PNP 45V 0.1A TO-92 Single Bipolar Transistors
Package Type SOT3 TO-92; TO-226-3, TO-92-3 Long Body TO-92; TO-92 (TO-226) 5.33mm Body Height TO-3; TO-92 TO-92; TO-226-3, TO-92-3 Long Body
Polarity PNP PNP PNP PNP PNP; PNP PNP; PNP
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data