Bipolar (BJT) Transistor PNP 45V 100mA 320MHz 625mW Through Hole TO-92 (TO-226)
Manufacturer: ON Semiconductor
Win Source Part Number: 1022374-BC557CG
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 320MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 420 @ 2mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial
PNP BJT Transistor, TO-92, 45V VCEO, 100mA IC, 320MHz fT Product overview: BC557CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 320MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 320MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC557CG can be used for catalog matching and distributor lookup.
PNP Bipolar Transistor
BIPOLAR TRANSISTOR, PNP, -45V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 45V 0.1A TO92
TRANS PNP 45V 0.1A TO92
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC557CGOS-ND | 1022374-BC557CG | 276-BC557CG | BC557CG | 26K3444 | BC557CG | BC557CG |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC557CG | 45V 100mA 320MHz Bipolar Transistor | Bipolar Transistor, Pnp, -45V To-92; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | PNP | PNP; PNP | PNP | PNP | PNP | PNP; PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body | TO-92; SOT3; TO-92-3 | TO-92; TO-92 (TO-226) 5.33mm Body Height | TO-3; TO-92 | TO-92; TO-226-3, TO-92-3 Long Body | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts | |||
| VCBO | 50 volts |