DIODES Incorporated Single Bipolar Transistors BC807-40-7-F

Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC807-40FCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40FCT-ND
Single Bipolar Transistors BC807-40FCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC807-40FDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40FDKR-ND
Single Bipolar Transistors BC807-40FDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - BC807-40FTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40FTR-ND
Single Bipolar Transistors BC807-40FTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC807-40-7-F - 011081-BC807-40-7-F - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-40-7-F
011081-BC807-40-7-F
TRANSISTORS - Transistors (BJT) - Single - BC807-40-7-F 011081-BC807-40-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 011081-BC807-40-7-F Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC807-40 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 310mW Alternative Parts (Cross-Reference): BC857C_D87Z; BC857A; BC857C; BC807-40Q-7-F; Introduction Date: November 21, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 011081-BC807-40-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: BC807-40
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 310mW
Alternative Parts (Cross-Reference): BC857C_D87Z; BC857A; BC857C; BC807-40Q-7-F;
Introduction Date: November 21, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
45V 0.5A SOT23 Bipolar Transistor
276-BC807-40-7-F
45V 0.5A SOT23 Bipolar Transistor 276-BC807-40-7-F
TRANS PNP 45V 0.5A SOT23-3 Product overview: BC807-40-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40-7-F can be used for catalog matching and distributor lookup.

TRANS PNP 45V 0.5A SOT23-3 Product overview: BC807-40-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT - BC807-40-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC807-40-7-F
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC807-40-7-F
45V 310mW 250@100mA,1V 500mA PNP SOT-23-3 Bipolar Transistors - BJT ROHS

45V 310mW 250@100mA,1V 500mA PNP SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-40-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-40-7-F
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-40-7-F
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-40-7-F
Bipolar Transistors - BJT BC807-40-7-F
Bipolar Transistors - BJT PNP BIPOLAR

Bipolar Transistors - BJT PNP BIPOLAR

Buy Now Datasheet
Single Bipolar Transistors - BC807-40-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC807-40-7-F
Single Bipolar Transistors BC807-40-7-F
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site Datasheet
Transistor, Pnp, -45V, -500Ma, 310Mw, Sot-23; Transistor Polarity Diodes Inc. - 12T1415 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -45V, -500Ma, 310Mw, Sot-23; Transistor Polarity Diodes Inc.
12T1415
Transistor, Pnp, -45V, -500Ma, 310Mw, Sot-23; Transistor Polarity Diodes Inc. 12T1415
TRANSISTOR, PNP, -45V, -500mA, 310mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:310mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, PNP, -45V, -500mA, 310mW, SOT-23; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:310mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number BC807-40FCT-ND 011081-BC807-40-7-F 276-BC807-40-7-F BC807-40-7-F BC807-40-7-F BC807-40-7-F BC807-40-7-F 12T1415
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC807-40-7-F 45V 0.5A SOT23 Bipolar Transistor Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors Transistor, Pnp, -45V, -500Ma, 310Mw, Sot-23; Transistor Polarity Diodes Inc.
Polarity PNP PNP; PNP PNP PNP PNP; PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data