Manufacturer: Diodes Incorporated
Win Source Part Number: 863594-BC56-16PA-7
Series: Automotive, AEC-Q101
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 80 V 1 A 125MHz 520 mW Surface Mount U-DFN2020-3
Package: 3-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC56
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC56-16PA-7DITR, BC56-16PA-7-ND, BC56-16PA-7DICT, BC56-16PA-7DIDKR
TRANS NPN 80V 1A 3DFN Product overview: BC56-16PA-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC56-16PA-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 80V 1A 125MHz 520mW Surface Mount U-DFN2020-3
Bipolar (BJT) Transistor NPN 80V 1A 125MHz 520mW Surface Mount U-DFN2020-3
Bipolar (BJT) Transistor NPN 80V 1A 125MHz 520mW Surface Mount U-DFN2020-3
TRANS NPN 80V 1A 3DFN
TRANS NPN 80V 1A 3DFN
Bipolar Transistors - BJT NPN 80V Med PWR Trans 1A Ic 2A Icm
TRANS, NPN, 80V, 1A, 150DEG C, 0.52W ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | 863594-BC56-16PA-7 | 276-BC56-16PA-7 | BC56-16PA-7DICT-ND | BC56-16PA-7 | BC56-16PA-7 | BC56-16PA-7 | 28AK6313 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC56-16PA-7 | 80V 1A Bipolar Transistor | Single Bipolar Transistors | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Trans, Npn, 80V, 1A, 150Deg C, 0.52W Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | SOT3; U-DFN2020-3 | Tape & Reel (TR) | 3-UDFN Exposed Pad | 3-UDFN Exposed Pad | AEC-Q101 | TO-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 80 volts | 80 volts | 80 volts |