PNP bipolar transistor in a TO-92-3 package for switching and amplification applications, with a collector-emitter voltage rating of -30 V, collector current of -100 mA, power dissipation of 500 mW, and current gain bandwidth product of 150 MHz. It is Pb-free, halogen-free, BFR-free, and RoHS compliant, with thermal resistance junction-to-ambient of 250 °C/W. The device is marked BC558B and shipped in tape and reel packaging with 2,000 units per reel.
Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC558BTF-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |