Bipolar Transistors - BJT PNP -65V -100mA HFE/220 Product overview: BC556ATA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -65V, -100mA. Search-friendly keywords include transistor, BJT, switching, amplification, -65V, -100mA, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC556ATA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3
PNP Epitaxial Silicon Transistor
PNP Epitaxial Silicon Transistor
Transistor, Fairchild, BC556ATA
Transistor, Fairchild, BC556ATA
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1151953-BC556ATA
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT PNP -65V -100mA HFE/220
TRANS PNP 65V 0.1A TO92-3
SMALL SIGNAL BIPOLAR TRANSISTOR,
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-BC556ATA | BC556ATATB-ND | BC556ATA | 8031122 | 1151953-BC556ATA | BC556ATA | BC556ATA | BC556ATA |
| Product Name | -65V -100mA Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC556ATA | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | |
| Polarity | PNP | PNP | PNP | PNP | PNP; PNP | |||
| Package Type | Ammo Pack | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92-3 LF | TO-92; To-92 | SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| fT | 150 MHz |