PNP medium power transistor in SOT54 package with TO-92-3 pinout, rated for 45 V collector-emitter voltage and 1 A continuous collector current. The device supports peak collector current up to 1.5 A for pulses up to 1 ms and has a total power dissipation of 0.83 W when mounted on a standard FR4 PCB. DC current gain ranges from 63 to 250 at -2 V collector-emitter voltage and -150 mA collector current, with gain selections available. Transition frequency is 145 MHz. Thermal resistance from junction to ambient is 150 K/W in free air. It complies with IEC 60134 for absolute maximum ratings.
Bipolar (BJT) Transistor PNP 45V 1A 145MHz 830mW Through Hole TO-92-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC636,116-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |