Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3
TRANS PNP 45V 0.1A TO92-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC557ABU-ND | BC557ABU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |