NPN silicon transistor in TO-92 package for switching and linear applications, with a maximum collector-emitter voltage of 30 V, collector current of 100 mA, and power dissipation of 500 mW. Current gain (hFE) ranges from 420 to 800 for the C grade. Package is molded compound meeting UL 94 V-0 flammability rating, with matte tin plated leads compliant to J-STD-002 and JESD 201 class 1A. Weighs approximately 190 mg. RoHS compliant and halogen-free when marked with "G".
Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC549CB1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |