onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single BC557BTF

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1325682-BC557BTF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 150MHz Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8541.21.0075 Other Part Number: 2156-BC557BTF,FAIFSC BC557BTF
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1325682-BC557BTF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 150MHz Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8541.21.0075 Other Part Number: 2156-BC557BTF,FAIFSC BC557BTF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325682-BC557BTF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325682-BC557BTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325682-BC557BTF
Manufacturer: Fairchild Semiconductor Win Source Part Number: 1325682-BC557BTF Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Bulk Standard Package: 1 Mounting: Through Hole Power - Max: 500 mW Voltage - Collector Emitter Breakdown (Max): 45 V Current - Collector (Ic) (Max): 100 mA Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA Current - Collector Cutoff (Max): 15nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V Frequency - Transition: 150MHz Supplier Device Package: TO-92-3 Temperature Range - Operating: 150°C (TJ) Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads ECCN: EAR99 Fake Threat In the Open Market: 77 HTSUS: 8541.21.0075 Other Part Number: 2156-BC557BTF,FAIFSC BC557BTF

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 1325682-BC557BTF
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Bulk
Standard Package: 1
Mounting: Through Hole
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V
Frequency - Transition: 150MHz
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 77
HTSUS: 8541.21.0075
Other Part Number: 2156-BC557BTF,FAIFSCBC557BTF

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-BC557BTF
Bipolar Transistor 2087-BC557BTF
Bipolar Transistors - BJT PNP Si Transistor Epitaxial Product overview: BC557BTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC557BTF can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT PNP Si Transistor Epitaxial Product overview: BC557BTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC557BTF can be used for catalog matching and distributor lookup.

Supplier's Site
Single Bipolar Transistors - BC557BTFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC557BTFCT-ND
Single Bipolar Transistors BC557BTFCT-ND
Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC557BTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC557BTFTR-ND
Single Bipolar Transistors BC557BTFTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Bipolar Transistors - 8031138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031138
Bipolar Transistors 8031138
Transistor, Fairchild, BC557BTF

Transistor, Fairchild, BC557BTF

Supplier's Site
Bipolar Transistors - 1698620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1698620
Bipolar Transistors 1698620
Transistor, Fairchild, BC557BTF

Transistor, Fairchild, BC557BTF

Supplier's Site
Trans, Pnp, -45V, -0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi - 31Y0495 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi
31Y0495
Trans, Pnp, -45V, -0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi 31Y0495
TRANS, PNP, -45V, -0.1A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -45V, -0.1A, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC557BTF
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC557BTF
45V 500mW 200@2mA,5V 100mA PNP TO-92-3 Bipolar Transistors - BJT ROHS

45V 500mW 200@2mA,5V 100mA PNP TO-92-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BC557BTF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC557BTF
Single Bipolar Transistors BC557BTF
TRANS PNP 45V 0.1A TO92-3

TRANS PNP 45V 0.1A TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC557BTF
Bipolar Transistors - BJT BC557BTF
Bipolar Transistors - BJT PNP Si Transistor Epitaxial

Bipolar Transistors - BJT PNP Si Transistor Epitaxial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC557BTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC557BTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC557BTF
TRANS PNP 45V 0.1A TO92-3

TRANS PNP 45V 0.1A TO92-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1325682-BC557BTF 2087-BC557BTF BC557BTFCT-ND 8031138 31Y0495 BC557BTF BC557BTF BC557BTF BC557BTF
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistor Single Bipolar Transistors Bipolar Transistors Trans, Pnp, -45V, -0.1A, 150Deg C, 0.5W; Transistor Polarity Onsemi Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type TO-92; SOT3; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Reel TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; To-92 TO-3 TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; TO-92-3
Packing Method Bulk; Bulk Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT)
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps 100 milliamps
Power Gain 200 dB
Unlock Full Specs
to access all available technical data