onsemi Single Bipolar Transistors BC618

Description
Bipolar (BJT) Transistor NPN - Darlington 55V 1A 150MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN - Darlington 55V 1A 150MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC618OS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC618OS-ND
Single Bipolar Transistors BC618OS-ND
Bipolar (BJT) Transistor NPN - Darlington 55V 1A 150MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN - Darlington 55V 1A 150MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC618 - 850897-BC618 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC618
850897-BC618
TRANSISTORS - Transistors (BJT) - Single - BC618 850897-BC618
Manufacturer: ON Semiconductor Win Source Part Number: 850897-BC618 Features: Bipolar (BJT) Transistor 55 V 1 A 625 mW Package: Bulk Part Status: Obsolete Family Name: BC618 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 850897-BC618
Features: Bipolar (BJT) Transistor 55 V 1 A 625 mW
Package: Bulk
Part Status: Obsolete
Family Name: BC618
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC618 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC618
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC618
TRANS NPN DARL 55V 1A TO92

TRANS NPN DARL 55V 1A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number BC618OS-ND 850897-BC618 BC618
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC618 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4VL - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Bipolar Transistors - 2467453 - RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
Single, Pre-Biased Bipolar Transistors - BCR146E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers