Bipolar (BJT) Transistor NPN 30V 100mA 300MHz 500mW Through Hole TO-92-3
NPN BJT 30V 100mA 300MHz TO-92 Transistor Product overview: BC549 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 100mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 100mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC549 can be used for catalog matching and distributor lookup.
Manufacturer: onsemi
Win Source Part Number: 1325654-BC549
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 2,000
Mounting: Through Hole
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 600mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 110 @ 2mA, 5V
Frequency - Transition: 300MHz
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 77
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Base Product Number: BC549
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
TRANS NPN 30V 0.1A TO92-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC549-ND | 276-BC549 | 1325654-BC549 | BC549 |
| Product Name | Single Bipolar Transistors | 30V 100mA 300MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-226-3, TO-92-3 (TO-226AA) | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| VCEO | 30 volts | 30 volts | ||
| VCBO | 30 volts |