Taiwan Semiconductor Co., Ltd. Single Bipolar Transistors BC550B A1G

Description
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
Request a Quote
Description
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon transistor for general-purpose switching and amplification, housed in a TO-92 package with dimensions up to 5.10 mm in length and 4.70 mm in body width, rated for 500 mW power dissipation, 45 V collector-emitter voltage, 100 mA continuous collector current, and 200 mA peak collector current, with DC current gain of 200 to 450 at 2 mA collector current and 5 V collector-emitter voltage. Meets UL 94 V-0 flammability rating, RoHS compliant, and JESD 201 class 1A whisker test. Designed for surface-mount and automated placement in applications such as SMPS, adapters, and DC/DC converters.

Datasheet Summary
Powered by GS/AI

NPN silicon transistor for general-purpose switching and amplification, housed in a TO-92 package with dimensions up to 5.10 mm in length and 4.70 mm in body width, rated for 500 mW power dissipation, 45 V collector-emitter voltage, 100 mA continuous collector current, and 200 mA peak collector current, with DC current gain of 200 to 450 at 2 mA collector current and 5 V collector-emitter voltage. Meets UL 94 V-0 flammability rating, RoHS compliant, and JESD 201 class 1A whisker test. Designed for surface-mount and automated placement in applications such as SMPS, adapters, and DC/DC converters.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC550BA1G-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC550BA1G-ND
Single Bipolar Transistors BC550BA1G-ND
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92

Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number BC550BA1G-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1626-AZ - 855051-2SA1626-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Hard To Find - 7MBR100VN120-50 - 1133780-7MBR100VN120-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
Bipolar Transistors - 1694145 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details