The BC550A A1G is an NPN bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of 45 V, a collector current of 100 mA, and a power dissipation of 500 mW. It features a minimum DC current gain (hFE) of 200 at I_C = 2 mA and V_CE = 5 V, with a maximum of 450. The device is RoHS compliant, meets UL 94 V-0 flammability standards, and is packaged in a 4,000-unit ammo box. The case dimensions are consistent with TO-92 packaging, and it supports automated placement.
Bipolar (BJT) Transistor NPN 45V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC550AA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |