Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3
TRANS PNP 30V 0.1A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC559CBU-ND | BC559CBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |