Bipolar (BJT) Transistor PNP 100V 1A 100MHz 830mW Through Hole TO-92
TRANS PNP 100V 1A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC640-AP-ND | BC640-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |