PNP bipolar transistor for switching and amplification, housed in a low-profile U-DFN1110-3/SWP package measuring 1.1 mm × 1.0 mm × 0.6 mm with wettable flanks for AOI inspection. It has a continuous collector current rating of -500 mA, a collector-emitter voltage of -45 V, and a power dissipation of 460 mW. The device is RoHS compliant, halogen and antimony free, and meets JEDEC Level 1 moisture sensitivity. Electrostatic discharge tolerance includes 4000 V HBM and 1000 V CDM. Thermal resistance from junction to ambient is 272 °C/W.
GENERAL PURPOSE TRANSISTOR U-DFN
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-BC807-16FHW-7TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |