onsemi 65V 100mA 150MHz Bipolar Transistor BC556ABU

Description
PNP BJT Transistor, 65V, 100mA, 150MHz, TO-92 Product overview: BC556ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC556ABU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT Transistor, 65V, 100mA, 150MHz, TO-92 Product overview: BC556ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC556ABU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
65V 100mA 150MHz Bipolar Transistor
276-BC556ABU
65V 100mA 150MHz Bipolar Transistor 276-BC556ABU
PNP BJT Transistor, 65V, 100mA, 150MHz, TO-92 Product overview: BC556ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC556ABU can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 65V, 100mA, 150MHz, TO-92 Product overview: BC556ABU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC556ABU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC556ABU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC556ABU-ND
Single Bipolar Transistors BC556ABU-ND
Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC556ABU - 121020-BC556ABU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC556ABU
121020-BC556ABU
TRANSISTORS - Transistors (BJT) - Single - BC556ABU 121020-BC556ABU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 121020-BC556ABU Packaging: Bulk Mounting: Through Hole Frequency - Transition: 150MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 65V Max Vce (sat): 650mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 110 @ 2mA, 5V Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 10k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 121020-BC556ABU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Max Vce (sat): 650mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 110 @ 2mA, 5V
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs

Buy Now Datasheet
Bipolar Transistors - 8031128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031128
Bipolar Transistors 8031128
Transistor, Fairchild, BC556ABU

Transistor, Fairchild, BC556ABU

Supplier's Site
Bipolar Transistors - 1698618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1698618
Bipolar Transistors 1698618
Transistor, Fairchild, BC556ABU

Transistor, Fairchild, BC556ABU

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC556ABU
Bipolar Transistors - BJT BC556ABU
Bipolar Transistors - BJT PNP -65V -100mA HFE/220

Bipolar Transistors - BJT PNP -65V -100mA HFE/220

Buy Now Datasheet
Transistor, Bipol, Pnp, -65V, To-92-3; Transistor Polarity Onsemi - 31Y0489 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -65V, To-92-3; Transistor Polarity Onsemi
31Y0489
Transistor, Bipol, Pnp, -65V, To-92-3; Transistor Polarity Onsemi 31Y0489
TRANSISTOR, BIPOL, PNP, -65V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -65V, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:65V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC556ABU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC556ABU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC556ABU
TRANS PNP 65V 0.1A TO92-3

TRANS PNP 65V 0.1A TO92-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-BC556ABU BC556ABU-ND 121020-BC556ABU 8031128 BC556ABU 31Y0489 BC556ABU
Product Name 65V 100mA 150MHz Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC556ABU Bipolar Transistors Bipolar Transistors - BJT Transistor, Bipol, Pnp, -65V, To-92-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP PNP
IC(max) 100 milliamps 100 milliamps
VCEO 65 volts 65 volts
VCBO -80 volts
fT 150 MHz
Unlock Full Specs
to access all available technical data