PNP Epitaxial Silicon Transistor
Transistor, Fairchild, BC559CTA
Transistor, Fairchild, BC559CTA
Bipolar Transistors - BJT Transistor PNP Epitaxial Silicon Product overview: BC559CTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-BC559CTA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 769714-BC559CTA
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Power - Max: 500mW
Transistor Type: PNP
Frequency - Transition: 150MHz
Family Name: BC559C
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-92-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Vce Saturation (Maximum) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 420 @ 2mA, 5V
Alternative Parts (Cross-Reference): BC558C-TAP; BC558C/E7; BC558/E7; BC558B/E7;
Introduction Date: April 14, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs
Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3
Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3
TRANS, PNP, -30V, 150DEG C, 0.5W; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
TRANS PNP 30V 0.1A TO92-3
TRANS PNP 30V 0.1A TO92-3
Bipolar Transistors - BJT Transistor PNP Epitaxial Silicon
| Rochester Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC559CTA | 8031144 | 2087-BC559CTA | 769714-BC559CTA | BC559CTATB-ND | 31Y0498 | BC559CTA | BC559CTA | BC559CTA |
| Product Name | Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BC559CTA | Single Bipolar Transistors | Trans, Pnp, -30V, 150Deg C, 0.5W; Transistor Polarity Onsemi | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | PNP | PNP | PNP | PNP | PNP | PNP | PNP; PNP | ||
| Package Type | TO-92; TO-92-3 LF | TO-92; To-92 | Ammo Pack | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Tape in Box | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| Number of units in IC | 1 | ||||||||
| IC(max) | 100 milliamps | 1.50E-5 milliamps | 100 milliamps | 100 milliamps |