Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3
Win Source Part Number: 1048378-BC558CTA
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,000
Power - Max: 500 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 650mV @ 5mA, 100mA
Current - Collector Cutoff (Max): 15nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 420 @ 2mA, 5V
Frequency - Transition: 150MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BC558C; BC559CTA; BC558B;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
HTSUS: 8541.21.0075
Mfr: Fairchild Semiconductor
Other Names: 2156-BC558CTA-FSTB,F
Product Status: Obsolete
Small Signal Bipolar Transistor, 0.1A, 30V, PNP, TO-92
TRANS PNP 30V 0.1A TO92-3 Product overview: BC558CTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC558CTA can be used for catalog matching and distributor lookup.
TRANS PNP 30V 0.1A TO92-3
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC558CTA-ND | 1048378-BC558CTA | BC558CTA | 276-BC558CTA | BC558CTA |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 30V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | ||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3 | TO-92; TO-92 | Bulk | |
| IC(max) | 100 milliamps | 100 milliamps | |||
| Power Gain | 420 dB | ||||
| Operating Frequency | 150 MHz |