Diotec Semiconductor Single Bipolar Transistors BC559A

Description
TRANS PNP 30V 0.1A TO-92
Request a Quote
Description
TRANS PNP 30V 0.1A TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC559A is a PNP bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of 30 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. It has a current gain (hFE) group of A: 110 to 220 at IC = -2 mA and 120 minimum at IC = -100 mA. The junction temperature range is -55°C to +150°C, and it complies with RoHS, REACH, and conflict minerals directives. The device is available in AEC-Q101 compliant and qualified versions. Packaging options include taped ammo packs or bulk shipment.

Datasheet Summary
Powered by GS/AI

BC559A is a PNP bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of 30 V, a continuous collector current of 100 mA, and a power dissipation of 500 mW. It has a current gain (hFE) group of A: 110 to 220 at IC = -2 mA and 120 minimum at IC = -100 mA. The junction temperature range is -55°C to +150°C, and it complies with RoHS, REACH, and conflict minerals directives. The device is available in AEC-Q101 compliant and qualified versions. Packaging options include taped ammo packs or bulk shipment.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 4878-BC559ATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC559ATB-ND
Single Bipolar Transistors 4878-BC559ATB-ND
TRANS PNP 30V 0.1A TO-92

TRANS PNP 30V 0.1A TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-BC559ATB-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Specs
Transistor Type MOSFET
View Details
Bipolar Transistors - 1220627 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT23; Sot-23
View Details