Bipolar (BJT) Transistor PNP 45V 100mA 320MHz 625mW Through Hole TO-92 (TO-226)
PNP Bipolar Transistor
TRANS PNP 45V 0.1A TO92
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC557CZL1GOSTB-ND | BC557CZL1G | BC557CZL1G |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |