Manufacturer: ON Semiconductor
Win Source Part Number: 200428-BC640-016G
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 2V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
PNP BJT Transistor, 80V, 500mA, 150MHz, TO-92 Product overview: BC640-016G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 500mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC640-016G can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 80V 0.5A TO92
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 200428-BC640-016G | 276-BC640-016G | BC640-016GOS-ND | BC640-016G |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - BC640-016G | 80V 500mA 150MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP; PNP | PNP | PNP | |
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 Long Body | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCEO | 80 volts | 80 volts | ||
| VCBO | 80 volts |