DigiKey Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 10 11 12 13 14 15 16 17 18 19 20 21 22 23 30 40 50 60 70 80 100 146
Product Name Notes
30V 20A, DUAL NCH+NCH, WLCSP2020
42A (Tc) Through Hole TO-262
51A (Tc) Through Hole TO-220AB
B10G1819N10DLZ
B10G2022N10DL/LGA-7X 7-20/REEL
B10G2022N10DLZ
B10G2527N10DLZ
B10H0608N40DYZ
IGBT 1200V 141A 543W Through Hole SUPER-220™ (TO-273AA)
IGBT 1200V 141A 543W Through Hole TO-247AC
IGBT 1200V 141A SUPER-220
IGBT 600V 23A 100W Surface Mount D2PAK
IGBT 600V 34A 100W Surface Mount D2PAK
IGBT 600V 48A 250W Through Hole PG-TO247AD
IGBT 600V 48A 250W Through Hole TO-247AC
IGBT 600V 60A 160W Through Hole PG-TO247-3
IGBT 600V 60A 214W Through Hole TO-247AC
IGBT 600V 60A 214W Through Hole TO-247AD
IGBT 600V 62A 625W Through Hole TO-247AC
IGBT 600V 62A 625W Through Hole TO-247AD
IGBT NPT 600V 60A 308W Through Hole TO-247AC
IGBT NPT 600V 60A 308W Through Hole TO-247AD
IGBT NPT 600V 75A 390W Through Hole TO-247AC
IGBT NPT 600V 75A 390W Through Hole TO-247AD
IGBT NPT 600V 78A 370W Surface Mount D2PAK
IGBT NPT 600V 78A 370W Through Hole TO-262
IGBT Through Hole TO-247AD
IGBT Trench 600V 100A 330W Through Hole TO-247AC
IGBT Trench 600V 100A 330W Through Hole TO-247AD
IGBT Trench 600V 12A 77W Surface Mount TO-252AA
IGBT Trench 600V 12A 77W Through Hole I-PAK
IGBT Trench 600V 140A 454W Through Hole TO-247AC
IGBT Trench 600V 140A 454W Through Hole TO-247AD
IGBT Trench 600V 240A 750W Through Hole SUPER-247™ (TO-274AA)
IGBT Trench 600V 55A 217W Through Hole TO-247AC
IGBT Trench 600V 55A 217W Through Hole TO-247AD
IGBT Trench 600V 59A 246W Surface Mount D²PAK
IGBT Trench 600V 59A 246W Through Hole TO-220AB
IGBT Trench 600V 59A 246W Through Hole TO-262
Mosfet Array 2 N-Channel (Dual) 30V 5.3A 2.4W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 30V 6.9A 2.4W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 40V 43A (Tc) 34W (Tc) Surface Mount PQFN (5x6)
Mosfet Array 2 N-Channel (Dual) 40V 50A 50W Surface Mount PQFN (5x6)
Mosfet Array 2 N-Channel (Dual) 50V 3A 2.4W Surface Mount 8-SO
Mosfet Array 2 N-Channel (Dual) 50V 3A 2.4W Surface Mount 8-SOIC
Mosfet Array 2 N-Channel (Dual) 55V 5.1A 2.4W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 20V 4.3A 2W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 30V 2W Surface Mount 8-SOIC
Mosfet Array 2 P-Channel (Dual) 55V 3.4A 2W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Mosfet Array N and P-Channel 30V 4A, 3A 1.4W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 5.8A, 4.3A 2.5W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 30V 6.5A, 4.9A 2W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 55V 4.7A, 3.4A 2W Surface Mount 8-SOIC
MOSFET N-CH 100V 35A DPAK
MOSFET N-CH 100V 59A D2PAK
MOSFET N-CH 150V 33A DPAK
MOSFET N-CH 250V 375A DIRECTFET
MOSFET N-CH 40V 100A DPAK
MOSFET N-CH 40V 14A DIRECTFET SC
MOSFET N-CH 40V 195A D2PAK
MOSFET N-CH 40V 22A DIRECTFET
MOSFET N-CH 40V 240A D2PAK
MOSFET N-CH 40V 31A DIRECTFET
MOSFET N-CH 40V 523A D2PAK
MOSFET_(20V 40V)
MOSFET_(75V 120V(
N-Channel 100V 10A (Ta) 2.5W (Ta), 62.5W (Tc) Surface Mount DirectFET™ Isometric M4
N-Channel 100V 10A (Tc) 48W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 100V 120A (Tc) 250W (Tc) Surface Mount D2PAK
N-Channel 100V 120A (Tc) 370W (Tc) Through Hole TO-247AC
N-Channel 100V 128A (Tc) 278W (Tc) Through Hole PG-TO247-3
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount D-Pak
N-Channel 100V 17A (Tc) 79W (Tc) Surface Mount PG-TO252-3
N-Channel 100V 180A (Tc) 370W (Tc) Surface Mount PG-TO263-3
N-Channel 100V 180A (Tc) 375W (Tc) Surface Mount PG-TO263-3
N-Channel 100V 180A (Tc) 375W (Tc) Through Hole TO-262
N-Channel 100V 190A (Tc) 370W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 100V 190A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 100V 19A (Ta), 114A (Tc) 3.3W (Ta), 100W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 100V 35A (Tc) 91W (Tc) Surface Mount DPAK
N-Channel 100V 35A (Tc) 91W (Tc) Through Hole I-PAK
N-Channel 100V 36A (Tc) 92W (Tc) Surface Mount PG-TO263-3
N-Channel 100V 36A (Tc) 92W (Tc) Through Hole TO-220AB
N-Channel 100V 375A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 100V 4.1A (Ta), 14.4A (Tc) 2.4W (Ta), 30W (Tc) Surface Mount DIRECTFET SB
N-Channel 100V 42A (Tc) 140W (Tc) Surface Mount D-Pak
N-Channel 100V 42A (Tc) 140W (Tc) Through Hole I-PAK
N-Channel 100V 5.9A (Ta), 24A (Tc) 2.5W (Ta), 41W (Tc) Surface Mount DIRECTFET™ SC
N-Channel 100V 58A (Tc) 4.3W (Ta), 125W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 100V 59A (Tc) 160W (Tc) Surface Mount PG-TO263-3
N-Channel 100V 59A (Tc) 160W (Tc) Through Hole TO-220AB
N-Channel 100V 73A (Tc) 190W (Tc) Surface Mount D2PAK
N-Channel 100V 73A (Tc) 190W (Tc) Through Hole TO-220AB
N-Channel 100V 75A (Tc) 200W (Tc) Through Hole TO-220AB
N-Channel 100V 75A (Tc) 300W (Tc) Surface Mount D2PAK
N-Channel 100V 75A (Tc) 300W (Tc) Through Hole TO-262
N-Channel 100V 8.7A (Tc) 35W (Tc) Surface Mount D-Pak
N-Channel 100V 97A (Tc) 230W (Tc) Surface Mount PG-TO263-3
N-Channel 150V 105A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 150V 171A (Tc) 517W (Tc) Through Hole TO-247AC
N-Channel 150V 171A (Tc) 517W (Tc) Through Hole TO-247AD
N-Channel 150V 21A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D2PAK
N-Channel 150V 33A (Tc) 144W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 150V 4.4A (Ta), 18A (Tc) 2.7W (Ta), 45W (Tc) Surface Mount DirectFET™ Isometric M2
N-Channel 150V 43A (Tc) 200W (Tc) Through Hole TO-220AB
N-Channel 150V 99A (Tc) 375W (Tc) Surface Mount D2PAK
N-Channel 150V 99A (Tc) 375W (Tc) Through Hole TO-262
N-Channel 200V 24A (Tc) 144W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 200V 72A (Tc) 375W (Tc) Surface Mount PG-TO263-3
N-Channel 24V 180A (Tc) 380W (Tc) Through Hole TO-247AD
N-Channel 24V 195A (Tc) 300W (Tc) Surface Mount D2PAK
N-Channel 24V 195A (Tc) 300W (Tc) Through Hole TO-220AB
N-Channel 24V 240A (Tc) 300W (Tc) Through Hole TO-262-3 Wide
N-Channel 24V 240A (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 24V 340A (Tc) 300W (Tc) Surface Mount PG-TO263-3
N-Channel 250V 375A (Tc) 4.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 250V 9.3A (Tc) 100W (Tc) Surface Mount DPAK
N-Channel 250V 9.3A (Tc) 100W (Tc) Through Hole I-PAK
N-Channel 300V 19A (Tc) 210W (Tc) Surface Mount PG-TO263-3
N-Channel 300V 19A (Tc) 210W (Tc) Through Hole PG-TO262-3-901
N-Channel 300V 38A (Tc) 341W (Tc) Through Hole TO-247AC
N-Channel 30V 13A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 30V 160A (Tc) 231W (Tc) Surface Mount D2PAK
N-Channel 30V 160A (Tc) 231W (Tc) Through Hole TO-262
N-Channel 30V 160A (Tc) 290W (Tc) Through Hole TO-220AB
N-Channel 30V 20A (Tc) 45W (Tc) Surface Mount D-Pak
N-Channel 30V 50A (Ta) 40W (Tc) Surface Mount ATPAK
N-Channel 30V 75A (Tc) 180W (Tc) Through Hole TO-220AB
N-Channel 40V 100A (Tc) 163W (Tc) Surface Mount D-Pak
N-Channel 40V 100A (Tc) 163W (Tc) Through Hole I-PAK
N-Channel 40V 100A (Tc) 79W (Tc) Surface Mount D-Pak
N-Channel 40V 100A (Tc) 79W (Tc) Through Hole I-PAK
N-Channel 40V 100A (Tc) 99W (Tc) Surface Mount D-Pak
N-Channel 40V 100A (Tc) 99W (Tc) Through Hole I-PAK
N-Channel 40V 120A (Tc) 163W (Tc) Surface Mount PG-TO263-3
N-Channel 40V 120A (Tc) 163W (Tc) Through Hole TO-220AB
N-Channel 40V 120A (Tc) 163W (Tc) Through Hole TO-262
N-Channel 40V 123A (Tc) 99W (Tc) Surface Mount PG-TO263-3
N-Channel 40V 123A (Tc) 99W (Tc) Through Hole TO-262
N-Channel 40V 130A (Tc) 140W (Tc) Through Hole PG-TO251-3
N-Channel 40V 14A (Ta) 2.2W (Ta), 41W (Tc) Surface Mount DIRECTFET™ SC
N-Channel 40V 14A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 40V 14A (Ta) 2.5W (Ta), 41W (Tc) Surface Mount DIRECTFET™ SC
N-Channel 40V 160A (Tc) 200W (Tc) Surface Mount D²PAK (TO-263AB)
N-Channel 40V 160A (Tc) 200W (Tc) Surface Mount D2PAK
N-Channel 40V 160A (Tc) 200W (Tc) Through Hole TO-220
N-Channel 40V 160A (Tc) 200W (Tc) Through Hole TO-220AB
N-Channel 40V 160A (Tc) 200W (Tc) Through Hole TO-262
N-Channel 40V 160A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 40V 160A (Tc) 333W (Tc) Through Hole TO-220AB
N-Channel 40V 179A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4
N-Channel 40V 17A (Ta) 2.5W (Ta), 46W (Tc) Surface Mount DirectFET™ Isometric M2
N-Channel 40V 195A (Tc) 230W (Tc) Surface Mount PG-TO263-3
N-Channel 40V 195A (Tc) 230W (Tc) Through Hole TO-220AB
N-Channel 40V 195A (Tc) 230W (Tc) Through Hole TO-262
N-Channel 40V 195A (Tc) 294W (Tc) Surface Mount D2PAK
N-Channel 40V 195A (Tc) 300W (Tc) Surface Mount D2PAK
N-Channel 40V 195A (Tc) 300W (Tc) Through Hole TO-220
N-Channel 40V 195A (Tc) 300W (Tc) Through Hole TO-262
N-Channel 40V 195A (Tc) 375W (Tc) Surface Mount D2PAK
N-Channel 40V 195A (Tc) 375W (Tc) Surface Mount PG-TO263-3
N-Channel 40V 195A (Tc) 375W (Tc) Surface Mount TO-262
N-Channel 40V 195A (Tc) 375W (Tc) Through Hole TO-220AB
N-Channel 40V 195A (Tc) 380W (Tc) Surface Mount D2PAK-3 (TO-263)
N-Channel 40V 195A (Tc) 380W (Tc) Surface Mount PG-TO263-3
N-Channel 40V 195A (Tc) 380W (Tc) Through Hole TO-247AC
N-Channel 40V 22A (Ta), 108A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4
N-Channel 40V 240A (Tc) 231W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 40V 240A (Tc) 231W (Tc) Surface Mount PG-TO263-7
N-Channel 40V 240A (Tc) 294W (Tc) Surface Mount PG-TO263-7-900
N-Channel 40V 240A (Tc) 300W (Tc) Through Hole TO-262-3 Wide
N-Channel 40V 240A (Tc) 330W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 40V 240A (Tc) 375W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 40V 240A (Tc) 375W (Tc) Surface Mount PG-TO263-7
N-Channel 40V 240A (Tc) 375W (Tc) Surface Mount TO-262-3 Wide
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 40V 240A (Tc) 380W (Tc) Surface Mount PG-TO263-7
N-Channel 40V 27A (Ta), 137A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4
N-Channel 40V 31A (Ta), 156A (Tc) 3.3W (Ta), 83W (Tc) Surface Mount DIRECTFET L6
N-Channel 40V 35A (Ta), 130A (Tc) 3.3W (Ta), 94W (Tc) Surface Mount DIRECTFET L6
N-Channel 40V 40A (Ta) 40W (Tc) Surface Mount ATPAK
N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 40V 42A (Tc) 140W (Tc) Surface Mount D-Pak
N-Channel 40V 42A (Tc) 140W (Tc) Through Hole I-PAK
N-Channel 40V 42A (Tc) 90W (Tc) Surface Mount D-Pak
N-Channel 40V 46A (Ta), 270A (Tc) 3.8W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 40V 523A (Tc) 375W (Tc) Surface Mount PG-TO263-7
N-Channel 40V 56A (Tc) 140W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 40V 56A (Tc) 143W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 40V 57A (Ta), 545A (Tc) 3.8W (Ta), 340W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 40V 65A (Ta) 50W (Tc) Surface Mount ATPAK
N-Channel 40V 75A (Tc) 140W (Tc) Surface Mount D2PAK
N-Channel 40V 75A (Tc) 140W (Tc) Through Hole TO-220
N-Channel 40V 75A (Tc) 3.8W (Ta), 200W (Tc) Surface Mount D2PAK
N-Channel 40V 84A (Tc) 4.2W (Ta), 63W (Tc) Surface Mount PQFN (5x6)
N-Channel 40V 87A (Tc) 143W (Tc) Through Hole TO-220AB
N-Channel 40V 90A (Ta) 60W (Tc) Surface Mount ATPAK
N-Channel 40V 95A (Tc) 3.3W (Ta), 136W (Tc) Surface Mount PQFN (5x6)
N-Channel 40V 95A (Tc) 4.3W (Ta), 94W (Tc) Surface Mount 8-PQFN (5x6)
N-Channel 50V 35A (Ta) 40W (Tc) Surface Mount ATPAK
N-Channel 55V 1.5A (Ta) 1W (Ta) Surface Mount SOT-223
N-Channel 55V 10A (Tc) 28W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 55V 110A (Tc) 200W (Tc) Through Hole TO-247AC
N-Channel 55V 120A (Tc) 230W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 55V 135A (Tc) 200W (Tc) Surface Mount D2PAK
N-Channel 55V 140A (Tc) 330W (Tc) Through Hole TO-220
N-Channel 55V 150A (Tc) 230W (Tc) Surface Mount D2PAK
N-Channel 55V 150A (Tc) 230W (Tc) Through Hole TO-262
N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 55V 160A (Tc) 300W (Tc) Surface Mount D2PAK
N-Channel 55V 160A (Tc) 300W (Tc) Through Hole TO-220
N-Channel 55V 160A (Tc) 300W (Tc) Through Hole TO-262
N-Channel 55V 16A (Tc) 35W (Tc) Surface Mount D-Pak
N-Channel 55V 16A (Tc) 35W (Tc) Through Hole I-PAK
N-Channel 55V 17A (Tc) 3.8W (Ta), 45W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 55V 17A (Tc) 3.8W (Ta), 45W (Tc) Surface Mount D2PAK
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount D-Pak
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount TO-252AA
N-Channel 55V 18A (Tc) 3.8W (Ta), 45W (Tc) Surface Mount D2PAK
N-Channel 55V 2.8A (Ta) 1W (Ta) Surface Mount SOT-223
N-Channel 55V 20A (Tc) 48W (Tc) Surface Mount D-Pak
N-Channel 55V 20A (Tc) 68W (Tc) Surface Mount D-Pak
N-Channel 55V 25A (Tc) 57W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 55V 29A (Tc) 68W (Tc) Through Hole TO-220AB
N-Channel 55V 2A (Ta) 1W (Ta) Surface Mount PG-SOT223-4
N-Channel 55V 2A (Ta) 1W (Ta) Surface Mount SOT-223
N-Channel 55V 3.1A (Ta) 1W (Ta) Surface Mount SOT-223
N-Channel 55V 30A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 55V 30A (Tc) 120W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 55V 39A (Tc) 3.8W (Ta), 107W (Tc) Through Hole TO-262
N-Channel 55V 42A (Tc) 110W (Tc) Surface Mount D-Pak
N-Channel 55V 42A (Tc) 110W (Tc) Through Hole I-PAK
N-Channel 55V 42A (Tc) 130W (Tc) Surface Mount D-Pak
N-Channel 55V 42A (Tc) 91W (Tc) Surface Mount D-Pak
N-Channel 55V 42A (Tc) Surface Mount D-Pak
N-Channel 55V 49A (Tc) 3.8W (Ta), 94W (Tc) Surface Mount D²PAK
N-Channel 55V 49A (Tc) 94W (Tc) Through Hole TO-220AB
N-Channel 55V 5.2A (Ta) 1W (Ta) Surface Mount PG-SOT223-4
N-Channel 55V 5.2A (Ta) 1W (Ta) Surface Mount SOT-223
N-Channel 55V 51A (Tc) 80W (Tc) Surface Mount D2PAK
N-Channel 55V 51A (Tc) 80W (Tc) Through Hole TO-220
N-Channel 55V 51A (Tc) 80W (Tc) Through Hole TO-220AB
N-Channel 55V 5A (Ta) 1W (Ta) Surface Mount SOT-223
N-Channel 55V 61A (Tc) 91W (Tc) Surface Mount D2PAK
N-Channel 55V 61A (Tc) 91W (Tc) Through Hole TO-220
N-Channel 55V 69A (Tc) 160W (Tc) Through Hole TO-220AB
N-Channel 55V 75A (Tc) 130W (Tc) Surface Mount D2PAK
N-Channel 55V 75A (Tc) 130W (Tc) Through Hole TO-220AB
N-Channel 55V 75A (Tc) 140W (Tc) Surface Mount PG-TO263-3
N-Channel 55V 75A (Tc) 140W (Tc) Through Hole TO-220AB
N-Channel 55V 75A (Tc) 170W (Tc) Surface Mount D2PAK
N-Channel 55V 75A (Tc) 170W (Tc) Through Hole TO-220AB
N-Channel 55V 75A (Tc) 200W (Tc) Through Hole TO-220AB
N-Channel 55V 75A (Tc) 330W (Tc) Through Hole TO-220AB
N-Channel 55V 95A (Tc) 310W (Tc) Through Hole TO-247AC
N-Channel 55V 95A (Tc) 330W (Tc) Through Hole SUPER-220™ (TO-273AA)
N-Channel 60V 100A (Ta) 90W (Tc) Surface Mount ATPAK
N-Channel 60V 120A (Tc) 230W (Tc) Surface Mount PG-TO263-3
N-Channel 60V 120A (Tc) 300W (Tc) Surface Mount D2PAK
N-Channel 60V 14A (Ta), 68A (Tc) 2.5W (Ta), 63W (Tc) Surface Mount DirectFET™ Isometric M4
N-Channel 60V 195A (Tc) 375W (Tc) Surface Mount D2PAK
N-Channel 60V 195A (Tc) 380W (Tc) Surface Mount PG-TO263-3
N-Channel 60V 240A (Tc) 375W (Tc) Surface Mount D2PAK
N-Channel 60V 240A (Tc) 380W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 60V 36A (Ta), 345A (Tc) 3.8W (Ta), 341W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 60V 43A (Tc) 71W (Tc) Surface Mount PG-TO263-3
N-Channel 60V 43A (Tc) 71W (Tc) Through Hole TO-220AB
N-Channel 60V 5.8A (Ta), 21A (Tc) 2.4W (Ta), 30W (Tc) Surface Mount DIRECTFET SB
N-Channel 60V 50A (Ta) 50W (Tc) Surface Mount ATPAK
N-Channel 60V 50A (Tc) 143W (Tc) Surface Mount D-Pak
N-Channel 60V 56A (Tc) 110W (Tc) Surface Mount D-Pak
N-Channel 60V 57A (Tc) 92W (Tc) Surface Mount D2PAK
N-Channel 60V 75A (Ta) 60W (Tc) Surface Mount ATPAK
N-Channel 60V 75A (Tc) 140W (Tc) Surface Mount PG-TO263-3
N-Channel 60V 79A (Tc) 110W (Tc) Surface Mount D2PAK
N-Channel 60V 79A (Tc) 110W (Tc) Through Hole TO-220AB
N-Channel 60V 7A (Ta) 2.5W (Ta) Surface Mount 8-SO
N-Channel 60V 95A (Ta) 70W (Tc) Surface Mount ATPAK
N-Channel 75V 106A (Tc) 200W (Tc) Surface Mount D2PAK
N-Channel 75V 120A (Tc) 230W (Tc) Surface Mount PG-TO263-3
N-Channel 75V 120A (Tc) 300W (Tc) Surface Mount D2PAK
N-Channel 75V 14A (Ta), 75A (Tc) 4.4W (Ta), 125W (Tc) Surface Mount PQFN (5x6)
N-Channel 75V 170A (Tc) 310W (Tc) Through Hole TO-247AC
N-Channel 75V 180A (Tc) 300W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 75V 195A (Tc) 370W (Tc) Surface Mount D2PAK
N-Channel 75V 240A (Tc) 370W (Tc) Surface Mount D2PAK (7-Lead)
N-Channel 75V 375A (Tc) 3.3W (Ta), 125W (Tc) Surface Mount DirectFET™ Isometric L8
N-Channel 75V 42A (Tc) 110W (Tc) Surface Mount D-PAK (TO-252AA)
N-Channel 75V 42A (Tc) 110W (Tc) Surface Mount D-Pak
N-Channel 75V 56A (Tc) 140W (Tc) Surface Mount D-Pak
N-Channel 75V 56A (Tc) 140W (Tc) Through Hole I-PAK
N-Channel 75V 75A (Tc) 200W (Tc) Through Hole TO-220AB
N-Channel 75V 75A (Tc) 230W (Tc) Through Hole TO-220AB
N-Channel 75V 75A (Tc) 300W (Tc) Through Hole TO-220AB
N-Channel 75V 80A (Tc) 140W (Tc) Surface Mount PG-TO263-3
N-Channel 75V 90A (Tc) 470W (Tc) Through Hole TO-247AC
N-Channel 80V 30A (Tc) 120W (Tc) Surface Mount D-PAK (TO-252AA)
P-Channel 100V 13A (Tc) 66W (Tc) Surface Mount D-Pak
P-Channel 100V 13A (Tc) 66W (Tc) Surface Mount PG-TO252-3
P-Channel 100V 23A (Tc) 140W (Tc) Through Hole TO-220AB
P-Channel 100V 38A (Tc) 3.1W (Ta), 170W (Tc) Surface Mount D2PAK
P-Channel 150V 13A (Tc) 110W (Tc) Surface Mount D-Pak
P-Channel 150V 13A (Tc) 110W (Tc) Through Hole TO-220AB
P-Channel 150V 13A (Tc) 3.8W (Ta), 110W (Tc) Surface Mount D2PAK
P-Channel 150V 27A (Tc) 250W (Tc) Surface Mount PG-TO263-3
P-Channel 20V 5.4A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 30V 10A (Ta) 2.5W (Ta) Surface Mount 8-SO
P-Channel 30V 25A (Ta) 30W (Tc) Surface Mount ATPAK
P-Channel 30V 4.7A (Ta) 2W (Ta) Surface Mount 8-SO
P-Channel 30V 40A (Ta) 40W (Tc) Surface Mount ATPAK
P-Channel 30V 55A (Ta) 50W (Tc) Surface Mount ATPAK
P-Channel 30V 75A (Ta) 60W (Tc) Surface Mount ATPAK
P-Channel 40V 30A (Ta) 40W (Tc) Surface Mount ATPAK
P-Channel 40V 50A (Ta) 50W (Tc) Surface Mount ATPAK
P-Channel 55V 11A (Tc) 38W (Tc) Surface Mount D-PAK (TO-252AA)
P-Channel 55V 18A (Tc) 57W (Tc) Surface Mount D-Pak
P-Channel 55V 19A (Tc) 68W (Tc) Through Hole TO-220AB
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount D-Pak
P-Channel 55V 31A (Tc) 110W (Tc) Surface Mount PG-TO252-3
P-Channel 55V 31A (Tc) Surface Mount D-Pak
P-Channel 55V 42A (Tc) 200W (Tc) Surface Mount D2PAK
P-Channel 55V 42A (Tc) 200W (Tc) Surface Mount PG-TO263-3
P-Channel 55V 42A (Tc) 200W (Tc) Through Hole TO-262
P-Channel 55V 74A (Tc) 200W (Tc) Through Hole TO-220AB
P-Channel 60V 100A (Ta) 90W (Tc) Surface Mount ATPAK
P-Channel 60V 35A (Ta) 50W (Tc) Surface Mount ATPAK
RF Mosfet 20-PQFN (8x8)
RF Mosfet E-pHEMT 2.7V 10mA 2GHz 17.7dB 14.4dBm SOT-343
RF Mosfet E-pHEMT 4.5V 200mA 2GHz 14.8dB 30dBm 8-LPCC (2x2)
RF Mosfet E-pHEMT 4.5V 200mA 2GHz 16dB 27dBm SOT-89
RF Mosfet E-pHEMT 4.5V 280mA 2GHz 15.5dB 29dBm SOT-89
RF Mosfet E-pHEMT 4V 135mA 2GHz 20dB 24.5dBm 8-LPCC (2x2)
RF Mosfet E-pHEMT 4V 135mA 900MHz 17.2dB 21.7dBm SOT-89-3
RF Mosfet LDMOS (Dual) 1.8GHz ~ 2.2GHz 32dB 36-PQFN (12x7)
RF MOSFET LDMOS 20LGA
RF MOSFET LDMOS 32V 20QFN
RF Mosfet pHEMT FET 1.5V 10mA 12GHz 12dB 5dBm 77
RF Mosfet pHEMT FET 2.7V 10mA 2GHz 17.5dB 14.6dBm MiniPak 1412
RF Mosfet pHEMT FET 3V 60mA 2GHz 16.6dB 20.4dBm SOT-343
RF Mosfet pHEMT FET 4V 60mA 2GHz 15dB 19dBm MiniPak 1412
RF Transistor 2 NPN (Dual) 5.5V 32mA 150mW Surface Mount SOT-363
RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-143
RF Transistor NPN 12V 50mA 225mW Surface Mount SOT-23
RF Transistor NPN 12V 60mA 8GHz 500mW Surface Mount 35 micro-X
RF Transistor NPN 12V 60mA 8GHz 500mW Surface Mount 86 Plastic
RF Transistor NPN 12V 80mA 8GHz 500mW Surface Mount 85 Plastic
RF Transistor NPN 12V 80mA 8GHz 500mW Surface Mount 86 Plastic
RF Transistor NPN 12V 80mA 8GHz 600mW Surface Mount 35 micro-X
RF Transistor NPN 12V 80mA 8GHz 600mW Surface Mount 70 mil Package
RF Transistor NPN 12V 80mA 9GHz 600mW Surface Mount Chip
RF Transistor NPN 20V 200mA 3W Surface Mount 230 mil Be0
RF Transistor NPN 20V 200mA 3W Surface Mount
RF Transistor NPN 5.5V 32mA 200mW Surface Mount SOT-143
RF Transistor NPN 5.5V 32mA 200mW Surface Mount SOT-23
RF Transistor NPN 5.5V 8mA 100mW Surface Mount SOT-143
RF Transistor NPN 5.5V 8mA 100mW Surface Mount SOT-23

<< Prev Next >>