Diotec Semiconductor Single Bipolar Transistors BC549BBK

Description
TRANS NPN 30V 0.1A TO-92
Request a Quote
Description
TRANS NPN 30V 0.1A TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN silicon epitaxial planar transistors for general-purpose use in TO-92 plastic case, with a 2.0 mm x 1.27 mm lead spacing and a weight of approximately 0.18 g. Maximum collector-emitter voltage is 30 V, collector current is 100 mA, and power dissipation is 500 mW. Junction and storage temperature range is -55°C to +150°C. Current gain groups for BC549B are 200 to 450 at V_CE=5 V and I_C=2 mA, and 420 to 800 at V_CE=5 V and I_C=100 mA. The plastic material meets UL 94 V-0. Thermal resistance from junction to ambient air is less than 200 K/W.

Datasheet Summary
Powered by GS/AI

NPN silicon epitaxial planar transistors for general-purpose use in TO-92 plastic case, with a 2.0 mm x 1.27 mm lead spacing and a weight of approximately 0.18 g. Maximum collector-emitter voltage is 30 V, collector current is 100 mA, and power dissipation is 500 mW. Junction and storage temperature range is -55°C to +150°C. Current gain groups for BC549B are 200 to 450 at V_CE=5 V and I_C=2 mA, and 420 to 800 at V_CE=5 V and I_C=100 mA. The plastic material meets UL 94 V-0. Thermal resistance from junction to ambient air is less than 200 K/W.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 4878-BC549BBK-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC549BBK-ND
Single Bipolar Transistors 4878-BC549BBK-ND
TRANS NPN 30V 0.1A TO-92

TRANS NPN 30V 0.1A TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-BC549BBK-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

CSD25304W1015 CSD25304W1015 20-V P-Channel NexFET? Power MOSFET - CSD25304W1015T - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity P-Channel
Package Type WLP 1.0x1.5
View Details
6 suppliers
Transistor - 343728 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1540D - 855042-2SA1540D - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFET - ALD210814PCL - VAST STOCK CO., LIMITED
Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
View Details
2 suppliers