BC549B A1G is an NPN small signal transistor in a TO-92 package, rated for a collector-base voltage of 30 V, a collector-emitter voltage of 30 V, and an emitter-base voltage of 6 V, with a continuous collector current of 100 mA and a power dissipation of 500 mW. It features a DC current gain (hFE) range of 200 to 450, is RoHS compliant, and meets UL 94 V-0 flammability standards. The device is designed for switching applications in SMPS, adapters, and DC/DC converters, and is supplied in an ammo box pack of 4,000 units.
Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC549BA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |