Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23
TRANS PNP 45V 0.5A SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 353-BC807-16-TPDKR-ND | BC807-16-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |