PNP bipolar transistor in SOT-23 package with a collector-emitter voltage rating of 45 V, collector current of 500 mA, and power dissipation of 225 mW. Operating and storage temperature range is from -55°C to 150°C. Meets RoHS and lead-free requirements. Compatible with SOT-23 packaging standards.
TRANS PNP 45V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC807-16-13P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |