PNP silicon transistor in SOT-23 package for general-purpose switching, rated for collector-base voltage of -50 V, collector-emitter voltage of -45 V, and continuous collector current of -500 mA. Power dissipation is 300 mW with thermal resistance of 417 °C/W. Operating and storage junction temperature range is -55 °C to +150 °C. The device is RoHS compliant, halogen free, and meets UL 94 V-0 flammability rating. DC current gain (hFE) range is 160 to 400 at VCE = -1 V and IC = -100 mA. Package dimensions are 3.04 mm max length, 2.64 mm max width, and 1.40 mm max height.
TRANS PNP 45V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC807-25-13P-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |