PNP Bipolar Transistor
PNP Bipolar Transistor
Bipolar (BJT) Transistor PNP 80V 500mA 150MHz 625mW Through Hole TO-92 (TO-226)
TRANS PNP 80V 0.5A TO92 Product overview: BC640 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC640 can be used for catalog matching and distributor lookup.
TRANS PNP 80V 0.5A TO92
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC640 | BC640OS-ND | 276-BC640 | BC640 |
| Product Name | Single Bipolar Transistors | 80V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | ||
| Package Type | 0 | TO-92; TO-226-3, TO-92-3 Long Body | Bulk | |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |