BC672S is a dual general-purpose NPN transistor in an SOT-363 package, designed for signal processing, switching, and amplification applications. Each transistor has a collector-emitter voltage rating of 18 V, a collector current of 50 mA, and a power dissipation of 150 mW. The device features a DC current gain (hFE) of 100 to 200 at 10 mA collector current, a transition frequency of 600 MHz, and a junction temperature range of -55°C to 150°C. It is compliant with AEC-Q101 for automotive applications, RoHS, REACH, and Conflict Minerals regulations, and meets UL 94 V-0 for flame resistance. The package is tape-and-reel mounted with MSL 1 solderability rating.
TRANS 2NPN 18V 50MA SOT-363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC672STR-ND |
| Product Name | Bipolar Transistor Arrays |
| Polarity | NPN |