Win Source Part Number: 1048380-BC636
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 2,000
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 45 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 50mA, 500mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 150mA, 2V
Frequency - Transition: 100MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): KSB1116GBU; KSB1116YBU; KSB1116SYBU; BC32740BUBC636.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: onsemi
Other Names: 2156-BC636-ON,ONSONS
Base Product Number: BC636
Product Status: Obsolete
PNP BJT Transistor, TO-92, 45V, 1A, 100MHz Product overview: BC636 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 1A, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 1A, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC636 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 1A 100MHz 1W Through Hole TO-92-3
TRANS PNP 45V 1A TO92-3
BIPOLAR TRANSISTOR, PNP, -45V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1048380-BC636 | 276-BC636 | BC636-ND | BC636 | 58K0105 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | 45V 1A 100MHz Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistor, Pnp, -45V To-92; Transistor Polarity Onsemi |
| Polarity | PNP | PNP | PNP | PNP | |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-3; TO-92 | ||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | |
| Power Gain | 40 dB | ||||
| Operating Frequency | 100 MHz | 100 MHz |