NPN silicon transistor in TO-92 package for general-purpose amplification and switching, rated for 80 V collector-emitter voltage, 1 A continuous collector current, and 1 W power dissipation with a junction temperature range of -55℃ to +150℃ and thermal resistance of 125℃/W. DC current gain (hFE) ranges from 100 to 250 at 150 mA collector current. RoHS compliant with lead-free finish. Epoxy encapsulation meets UL 94 V-0 flammability rating. Moisture sensitivity level 1. Packaging is ammo packing.
Bipolar (BJT) Transistor NPN 80V 1A 100MHz 1W Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-BC639-16-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |