onsemi Single Bipolar Transistors BC638TA

Description
Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1W Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1W Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC638TACT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC638TACT-ND
Single Bipolar Transistors BC638TACT-ND
Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Single Bipolar Transistors - BC638TATB-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC638TATB-ND
Single Bipolar Transistors BC638TATB-ND
Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1W Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 60V 1A 100MHz 1W Through Hole TO-92-3

Buy Now Datasheet
Bipolar Transistors - 8031156 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031156
Bipolar Transistors 8031156
Transistor, Fairchild, BC638TA

Transistor, Fairchild, BC638TA

Supplier's Site
Bipolar Transistors - 8031156P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8031156P
Bipolar Transistors 8031156P
Transistor, Fairchild, BC638TA

Transistor, Fairchild, BC638TA

Supplier's Site
Bipolar Transistors - 1462101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1462101
Bipolar Transistors 1462101
Transistor, Fairchild, BC638TA

Transistor, Fairchild, BC638TA

Supplier's Site
Singapore, Singapore
Bipolar Transistor
276-BC638TA
Bipolar Transistor 276-BC638TA
SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: BC638TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC638TA can be used for catalog matching and distributor lookup.

SMALL SIGNAL BIPOLAR TRANSISTOR, Product overview: BC638TA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC638TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC638TA - 126112-BC638TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC638TA
126112-BC638TA
TRANSISTORS - Transistors (BJT) - Single - BC638TA 126112-BC638TA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 126112-BC638TA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 150mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 126112-BC638TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC638TA
Bipolar Transistors - BJT BC638TA
Bipolar Transistors - BJT TO-92 PNP GP AMP

Bipolar Transistors - BJT TO-92 PNP GP AMP

Buy Now Datasheet
Trans, Pnp, 60V, 1A, 150Deg C, 1W; Transistor Polarity Onsemi - 82C0554 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 60V, 1A, 150Deg C, 1W; Transistor Polarity Onsemi
82C0554
Trans, Pnp, 60V, 1A, 150Deg C, 1W; Transistor Polarity Onsemi 82C0554
TRANS, PNP, 60V, 1A, 150DEG C, 1W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

TRANS, PNP, 60V, 1A, 150DEG C, 1W; Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:1W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:100MHz RoHS Compliant: Yes

Supplier's Site
Transistor, Pnp, 60V, 1A, To-92-3; Transistor Polarity Onsemi - 46AC0504 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, 60V, 1A, To-92-3; Transistor Polarity Onsemi
46AC0504
Transistor, Pnp, 60V, 1A, To-92-3; Transistor Polarity Onsemi 46AC0504
TRANSISTOR, PNP, 60V, 1A, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:100MHz; Power Dissipation Pd:1W; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, PNP, 60V, 1A, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:60V; Transition Frequency ft:100MHz; Power Dissipation Pd:1W; DC Collector Current:1A; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Single Bipolar Transistors - BC638TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC638TA
Single Bipolar Transistors BC638TA
TRANS PNP 60V 1A TO92-3

TRANS PNP 60V 1A TO92-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC638TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC638TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC638TA
TRANS PNP 60V 1A TO92-3

TRANS PNP 60V 1A TO92-3

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC638TACT-ND 8031156 8031156P 276-BC638TA 126112-BC638TA BC638TA 82C0554 46AC0504 BC638TA BC638TA
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC638TA Bipolar Transistors - BJT Trans, Pnp, 60V, 1A, 150Deg C, 1W; Transistor Polarity Onsemi Transistor, Pnp, 60V, 1A, To-92-3; Transistor Polarity Onsemi Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP; PNP PNP PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; To-92 TO-92; TO-92 Bulk TO-92; SOT3; TO-92-3 TO-3 TO-3; TO-92 TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Number of units in IC 1
Packing Method Bulk Tape Reel; Cut Tape (CT),Tape & Box (TB)
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
Unlock Full Specs
to access all available technical data