Bipolar (BJT) Transistor PNP 30V 100mA 360MHz 625mW Through Hole TO-92 (TO-226)
Small Signal Bipolar Transistor, 0.1A, 30V, PNP, TO-92
100mA, 30V, PNP, Si, SMALL SIGNAL TRANSISTOR, TO-92, CASE 29-11, TO-226, 3 PIN Product overview: BC558BRL1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 30V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 30V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC558BRL1 can be used for catalog matching and distributor lookup.
TRANS PNP 30V 0.1A TO92
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC558BRL1-ND | BC558BRL1 | 276-BC558BRL1 | BC558BRL1 |
| Product Name | Single Bipolar Transistors | 100mA 30V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads | TO-92; TO-92 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 100 milliamps | 100 milliamps | ||
| VCEO | 30 volts | 30 volts |