onsemi Single Bipolar Transistors BC559

Description
Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC559-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC559-ND
Single Bipolar Transistors BC559-ND
Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3

Bipolar (BJT) Transistor PNP 30V 100mA 150MHz 500mW Through Hole TO-92-3

Buy Now Datasheet
Singapore, Singapore
30V 0.1A Bipolar Transistor
276-BC559
30V 0.1A Bipolar Transistor 276-BC559
TRANS PNP 30V 0.1A TO-92 Product overview: BC559 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC559 can be used for catalog matching and distributor lookup.

TRANS PNP 30V 0.1A TO-92 Product overview: BC559 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC559 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC559 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC559
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC559
TRANS PNP 30V 0.1A TO92-3

TRANS PNP 30V 0.1A TO92-3

Supplier's Site
Bipolar Transistor, Pnp, -30V To-92; Transistor Polarity Onsemi - 18C5847 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Pnp, -30V To-92; Transistor Polarity Onsemi
18C5847
Bipolar Transistor, Pnp, -30V To-92; Transistor Polarity Onsemi 18C5847
BIPOLAR TRANSISTOR, PNP, -30V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, PNP, -30V TO-92; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:100mA; Power Dissipation:500mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC559-ND 276-BC559 BC559 18C5847
Product Name Single Bipolar Transistors 30V 0.1A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistor, Pnp, -30V To-92; Transistor Polarity Onsemi
Polarity PNP PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) TO-3; TO-92
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 30 volts 30 volts 30 volts
VCBO -30 volts
Unlock Full Specs
to access all available technical data