Bipolar (BJT) Transistor PNP 80V 1A 100MHz 1W Through Hole TO-92-3
Small Signal Bipolar Transistor, 1A, 80V, PNP, TO-92
TRANS PNP 80V 1A TO92-3
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC640BU-ND | BC640BU | BC640BU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP |