PNP bipolar transistors in SOT-23 package for general-purpose switching and amplification, with a maximum collector current of 500 mA, collector-emitter voltage of 45 V, and power dissipation of 300 mW. The junction temperature ranges from -55°C to 150°C. Available in current gain groups -16, -25, and -40, with DC current gain ranging from 100 to 630. Compliant with RoHS, REACH, and AEC-Q101 for qualified variants. Case material meets UL 94 V-0. Soldering conditions are 260°C for 10 seconds. Thermal resistance junction to ambient is 420 K/W. Taped and reeled in 3000-piece reels on 7-inch spools.
TRANS PNP 45V 500MA SOT23-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC807-16R13TR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |