Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3
TRANS PNP 45V 0.5A SOT23-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BC807-40TR-ND | BC807-40-7 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |