onsemi Single Bipolar Transistors BC807-40LT1G

Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC807-40LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40LT1GOSDKR-ND
Single Bipolar Transistors BC807-40LT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC807-40LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40LT1GOSCT-ND
Single Bipolar Transistors BC807-40LT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Bipolar Transistors - BC807-40LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-40LT1GOSTR-ND
Single Bipolar Transistors BC807-40LT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 300mW Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC807-40LT1G - 011080-BC807-40LT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-40LT1G
011080-BC807-40LT1G
TRANSISTORS - Transistors (BJT) - Single - BC807-40LT1G 011080-BC807-40LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 011080-BC807-40LT1G Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Family Name: BC807-40L Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 700mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 250 @ 100mA, 1V Maximum Power Dissipation: 300mW Alternative Parts (Cross-Reference): BC807-40-TP; BC807-40; BC80740T; Introduction Date: October 09, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management

Manufacturer: ON Semiconductor
Win Source Part Number: 011080-BC807-40LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Family Name: BC807-40L
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 700mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100mA, 1V
Maximum Power Dissipation: 300mW
Alternative Parts (Cross-Reference): BC807-40-TP; BC807-40; BC80740T;
Introduction Date: October 09, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management

Buy Now Datasheet
Singapore, Singapore
45V 500mA 100MHz SOT-23 Bipolar Transistor
276-BC807-40LT1G
45V 500mA 100MHz SOT-23 Bipolar Transistor 276-BC807-40LT1G
PNP BJT Transistor, 45V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC807-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40LT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V VCEO, 500mA IC, 100MHz, SOT-23 Product overview: BC807-40LT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-40LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - BC807-40LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC807-40LT1G
Single Bipolar Transistors BC807-40LT1G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC807-40LT1G
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC807-40LT1G
45V 300mW 250@100mA,1V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

45V 300mW 250@100mA,1V 500mA PNP SOT-23 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-40LT1G
Bipolar Transistors - BJT BC807-40LT1G
Bipolar Transistors - BJT 500mA 50V PNP

Bipolar Transistors - BJT 500mA 50V PNP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-40LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-40LT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-40LT1G
TRANS PNP 45V 0.5A SOT23-3

TRANS PNP 45V 0.5A SOT23-3

Supplier's Site
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.3W; Transistor Polarity Onsemi - 98H0501 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.3W; Transistor Polarity Onsemi
98H0501
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.3W; Transistor Polarity Onsemi 98H0501
TRANS, PNP, -45V, -0.5A, 150DEG C, 0.3W; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -45V, -0.5A, 150DEG C, 0.3W; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.3W; Transistor Polarity Onsemi - 85W3111 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.3W; Transistor Polarity Onsemi
85W3111
Trans, Pnp, -45V, -0.5A, 150Deg C, 0.3W; Transistor Polarity Onsemi 85W3111
TRANS, PNP, -45V, -0.5A, 150DEG C, 0.3W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANS, PNP, -45V, -0.5A, 150DEG C, 0.3W; Transistor Polarity:PNP; Collector Emitter Voltage V(br)ceo:45V; DC Collector Current:500mA; Power Dissipation Pd:300mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Bipolar Rf Transistor, Pnp, -45 V, 100 Mhz, 300 Mw, -500 Ma, 250 Rohs Compliant Onsemi - 04X5936 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Pnp, -45 V, 100 Mhz, 300 Mw, -500 Ma, 250 Rohs Compliant Onsemi
04X5936
Bipolar Rf Transistor, Pnp, -45 V, 100 Mhz, 300 Mw, -500 Ma, 250 Rohs Compliant Onsemi 04X5936
Bipolar - RF Transistor, PNP, -45 V, 100 MHz, 300 mW, -500 mA, 250 RoHS Compliant: Yes

Bipolar - RF Transistor, PNP, -45 V, 100 MHz, 300 mW, -500 mA, 250 RoHS Compliant: Yes

Supplier's Site Datasheet
Bipolar Rf Transistor, Pnp, -45 V, 100 Mhz, 300 Mw, -500 Ma, 250 Rohs Compliant Onsemi - 90W4260 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Rf Transistor, Pnp, -45 V, 100 Mhz, 300 Mw, -500 Ma, 250 Rohs Compliant Onsemi
90W4260
Bipolar Rf Transistor, Pnp, -45 V, 100 Mhz, 300 Mw, -500 Ma, 250 Rohs Compliant Onsemi 90W4260
Bipolar - RF Transistor, PNP, -45 V, 100 MHz, 300 mW, -500 mA, 250 RoHS Compliant: Yes

Bipolar - RF Transistor, PNP, -45 V, 100 MHz, 300 mW, -500 mA, 250 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BC807-40LT1GOSDKR-ND 011080-BC807-40LT1G 276-BC807-40LT1G BC807-40LT1G BC807-40LT1G BC807-40LT1G BC807-40LT1G 98H0501 04X5936
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC807-40LT1G 45V 500mA 100MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Pnp, -45V, -0.5A, 150Deg C, 0.3W; Transistor Polarity Onsemi Bipolar Rf Transistor, Pnp, -45 V, 100 Mhz, 300 Mw, -500 Ma, 250 Rohs Compliant Onsemi
Polarity PNP PNP; PNP PNP PNP; PNP PNP PNP PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3 TO-3
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data