TRANS PNP 45V 0.5A SOT23-3 Product overview: BC807-16-7-F from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-16-7-F can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 310mW Surface Mount SOT-23-3
TRANS PNP 45V 0.5A SOT23-3
Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SOT-23 T/R
TRANS PNP 45V 0.5A SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-BC807-16-7-F | BC807-16FDICT-ND | BC807-16-7-F | 233-BC807-16-7-F | BC807-16-7-F |
| Product Name | 45V 0.5A SOT23 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT PNP 45V 0.5A Automotive 3-Pin SOT-23 T/R | Single Bipolar Transistors |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | |
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | 500 milliamps | |
| VCEO | 45 volts | 45 volts | 45 volts | 45 volts |