Diotec Semiconductor Single Bipolar Transistors BC556ABK

Description
TRANS PNP 65V 0.1A TO-92
Request a Quote
Description
TRANS PNP 65V 0.1A TO-92
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

BC556ABK is a PNP bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of -65 V and a continuous collector current of -100 mA, with a maximum power dissipation of 500 mW and a junction temperature range of -55°C to +150°C. It belongs to the BC556A current gain group with a minimum hFE of 110 at -2 mA collector current. The device is compliant with AEC-Q101, RoHS, REACH, and UL 94 V-0, and meets soldering conditions of 260°C for 10 seconds. The suffix 'BK' indicates bulk packaging with a 1.27 mm pitch.

Datasheet Summary
Powered by GS/AI

BC556ABK is a PNP bipolar transistor in a TO-92 package, rated for a collector-emitter voltage of -65 V and a continuous collector current of -100 mA, with a maximum power dissipation of 500 mW and a junction temperature range of -55°C to +150°C. It belongs to the BC556A current gain group with a minimum hFE of 110 at -2 mA collector current. The device is compliant with AEC-Q101, RoHS, REACH, and UL 94 V-0, and meets soldering conditions of 260°C for 10 seconds. The suffix 'BK' indicates bulk packaging with a 1.27 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 4878-BC556ABK-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
4878-BC556ABK-ND
Single Bipolar Transistors 4878-BC556ABK-ND
TRANS PNP 65V 0.1A TO-92

TRANS PNP 65V 0.1A TO-92

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 4878-BC556ABK-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Transistor Type MOSFET
View Details
MOSFETs - 1658419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type U-dfn2020
View Details