onsemi Single Bipolar Transistors BC550CG

Description
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC550CGOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC550CGOS-ND
Single Bipolar Transistors BC550CGOS-ND
Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor NPN 45V 100mA 250MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
Singapore, Singapore
45V 100mA 250MHz Bipolar Transistor
276-BC550CG
45V 100mA 250MHz Bipolar Transistor 276-BC550CG
NPN BJT 45V 100mA 250MHz TO-92 Transistor Product overview: BC550CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC550CG can be used for catalog matching and distributor lookup.

NPN BJT 45V 100mA 250MHz TO-92 Transistor Product overview: BC550CG from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 100mA, 250MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 100mA, 250MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC550CG can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BC550CG - 1151950-BC550CG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC550CG
1151950-BC550CG
TRANSISTORS - Transistors (BJT) - Single - BC550CG 1151950-BC550CG
Manufacturer: ON Semiconductor Win Source Part Number: 1151950-BC550CG Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1151950-BC550CG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now
Single Bipolar Transistors - BC550CG - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC550CG
Single Bipolar Transistors BC550CG
TRANS NPN 45V 0.1A TO92

TRANS NPN 45V 0.1A TO92

Supplier's Site Datasheet
ON SEMICONDUCTOR BC550CG TRANSISTOR, NPN, 45V, 0.1A, TO-92 - 598-BC550CG - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR BC550CG TRANSISTOR, NPN, 45V, 0.1A, TO-92
598-BC550CG
ON SEMICONDUCTOR BC550CG TRANSISTOR, NPN, 45V, 0.1A, TO-92 598-BC550CG
ON SEMICONDUCTOR BC550CG TRANSISTOR, NPN, 45V, 0.1A, TO-92

ON SEMICONDUCTOR BC550CG TRANSISTOR, NPN, 45V, 0.1A, TO-92

Supplier's Site
Transistor - 18717028 - Radwell International
Willingboro, NJ, United States
Transistor
18717028
Transistor 18717028
DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTOR, NPN, 45V, TO-92; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR) CEO:45V; TRANSITION FREQUENCY TYP FT:250MHZ; POWER DISSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, BIPOLAR TRANSISTOR, NPN, 45V, TO-92; TRANSISTOR POLARITY:NPN; COLLECTOR EMITTER VOLTAGE V(BR) CEO:45V; TRANSITION FREQUENCY TYP FT:250MHZ; POWER DISSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi - 26K3438 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi
26K3438
Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi 26K3438
BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 45V, TO-92; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC550CG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC550CG
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC550CG
TRANS NPN 45V 0.1A TO92

TRANS NPN 45V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC550CGOS-ND 276-BC550CG 1151950-BC550CG BC550CG 598-BC550CG 18717028 26K3438 BC550CG
Product Name Single Bipolar Transistors 45V 100mA 250MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC550CG Single Bipolar Transistors ON SEMICONDUCTOR BC550CG TRANSISTOR, NPN, 45V, 0.1A, TO-92 Transistor Bipolar Transistor, Npn, 45V, To-92; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN; NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Long Body SOT3 TO-92; TO-226-3, TO-92-3 Long Body TO-3; TO-92
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
VCBO 50 volts
Unlock Full Specs
to access all available technical data