NPN silicon transistor for general-purpose switching and amplification, packaged in TO-92 with a power dissipation of 500 mW, collector-emitter voltage of 30 V, collector current of 100 mA, and emitter-base voltage of 6 V. The device meets RoHS standards and its molding compound complies with UL 94 V-0 flammability rating. Terminal leads are matte tin plated and solderable per J-STD-002, and the part passes JESD 201 class 1A whisker test. Weight is approximately 190 mg.
Bipolar (BJT) Transistor NPN 30V 100mA 500mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC549AA1G-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |