PNP silicon bipolar transistor for general audio frequency applications, available in SOT23 package, with a collector-emitter voltage rating of 45 V, collector current of 500 mA, and a total power dissipation of 330 mW at 79 °C. It features a DC current gain (hFE) group of 25 ranging from 160 to 400 at 100 mA collector current, a transition frequency of 200 MHz, and a collector-emitter saturation voltage of up to 0.7 V at 500 mA collector current and 50 mA base current. The device is RoHS compliant and qualified to AEC-Q101 standards.
Bipolar (BJT) Transistor PNP 45V 500mA 200MHz 330mW Surface Mount PG-SOT23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | BC807-25E6433-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |