NXP Semiconductors Single Bipolar Transistors BC618,112

Description
Bipolar (BJT) Transistor NPN - Darlington 55V 500mA 155MHz 625mW Through Hole TO-92-3
Request a Quote
Description
Bipolar (BJT) Transistor NPN - Darlington 55V 500mA 155MHz 625mW Through Hole TO-92-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN Darlington transistor for general purpose low-frequency applications and relay driving, housed in a TO-92 (SOT54) plastic through-hole package with dimensions of 4.8 mm max length and 2.54 mm lead pitch. It has a maximum collector-emitter voltage of 55 V, a continuous collector current of 500 mA, a peak collector current of 800 mA, and a total power dissipation of 625 mW at 25 °C. The device features a minimum DC current gain of 2,000 at I_C = 1 mA and up to 10,000 at I_C = 200 mA, with a transition frequency of 155 MHz and a collector-emitter saturation voltage of 1.1 V max at I_C = 200 mA and I_B = 0.2 mA. It meets IEC 60134 absolute maximum rating standards and has a junction temperature rating of 150 °C.

Datasheet Summary
Powered by GS/AI

NPN Darlington transistor for general purpose low-frequency applications and relay driving, housed in a TO-92 (SOT54) plastic through-hole package with dimensions of 4.8 mm max length and 2.54 mm lead pitch. It has a maximum collector-emitter voltage of 55 V, a continuous collector current of 500 mA, a peak collector current of 800 mA, and a total power dissipation of 625 mW at 25 °C. The device features a minimum DC current gain of 2,000 at I_C = 1 mA and up to 10,000 at I_C = 200 mA, with a transition frequency of 155 MHz and a collector-emitter saturation voltage of 1.1 V max at I_C = 200 mA and I_B = 0.2 mA. It meets IEC 60134 absolute maximum rating standards and has a junction temperature rating of 150 °C.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC618,112-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC618,112-ND
Single Bipolar Transistors BC618,112-ND
Bipolar (BJT) Transistor NPN - Darlington 55V 500mA 155MHz 625mW Through Hole TO-92-3

Bipolar (BJT) Transistor NPN - Darlington 55V 500mA 155MHz 625mW Through Hole TO-92-3

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number BC618,112-ND
Product Name Single Bipolar Transistors
Polarity NPN
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 1826868 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type IGBT
Package Type TO-247; To-247
View Details
650A Igbt Module For One Phase 400/480V - SK-H1-QOUT-D650 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details