Bipolar (BJT) Transistor PNP 45V 100mA 150MHz 625mW Through Hole TO-92
TRANS PNP 45V 0.1A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 353-BC557B-APTB-ND | BC557B-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |