onsemi Single Bipolar Transistors BC807-25WT1G

Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - BC807-25WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-25WT1GOSTR-ND
Single Bipolar Transistors BC807-25WT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC807-25WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-25WT1GOSDKR-ND
Single Bipolar Transistors BC807-25WT1GOSDKR-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - BC807-25WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
BC807-25WT1GOSCT-ND
Single Bipolar Transistors BC807-25WT1GOSCT-ND
Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor PNP 45V 500mA 100MHz 460mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Bipolar Transistors - 1868859 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868859
Bipolar Transistors 1868859
ON Semiconductor, BC807-25WT1G

ON Semiconductor, BC807-25WT1G

Supplier's Site
Bipolar Transistors - 1867131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867131
Bipolar Transistors 1867131
ON Semiconductor, BC807-25WT1G

ON Semiconductor, BC807-25WT1G

Supplier's Site
Bipolar Transistors - 1868859P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868859P
Bipolar Transistors 1868859P
ON Semiconductor, BC807-25WT1G

ON Semiconductor, BC807-25WT1G

Supplier's Site
Singapore, Singapore
45V 500mA 100MHz Bipolar Transistor
276-BC807-25WT1G
45V 500mA 100MHz Bipolar Transistor 276-BC807-25WT1G
PNP BJT Transistor, 45V VCEO, 500mA IC, 100MHz, SC-70 Product overview: BC807-25WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-25WT1G can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 45V VCEO, 500mA IC, 100MHz, SC-70 Product overview: BC807-25WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 500mA, 100MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 45V, 500mA, 100MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC807-25WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC807-25WT1G - 863606-BC807-25WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC807-25WT1G
863606-BC807-25WT1G
TRANSISTORS - Transistors (BJT) - Single - BC807-25WT1G 863606-BC807-25WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 863606-BC807-25WT1G Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 100MHz 460 mW Surface Mount SC-70-3 (SOT323) Package: SC-70, SOT-323 Package: Reel - TR Mounting: Surface Mount Family Name: BC807 Categories: Discrete Semiconductor Products Case / Package: SC-70-3 (SOT323) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BC807-25WT1GOSCT, BC807-25WT1GOSDKR, BC807-25WT1G-ND, BC807-25WT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 863606-BC807-25WT1G
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 45 V 500 mA 100MHz 460 mW Surface Mount SC-70-3 (SOT323)
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: BC807
Categories: Discrete Semiconductor Products
Case / Package: SC-70-3 (SOT323)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BC807-25WT1GOSCT, BC807-25WT1GOSDKR, BC807-25WT1G-ND, BC807-25WT1GOSTR

Buy Now Datasheet
 - BC807-25WT1G - Rochester Electronics
Newburyport, MA, United States
PNP General Purpose Transistor

PNP General Purpose Transistor

Supplier's Site Datasheet
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Onsemi - 81Y5857 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Onsemi
81Y5857
Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Onsemi 81Y5857
TRANSISTOR, BIPOL, PNP, -45V, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:460mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, BIPOL, PNP, -45V, SOT-323-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:45V; Continuous Collector Current:500mA; Power Dissipation:460mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC807-25WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC807-25WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC807-25WT1G
TRANS PNP 45V 0.5A SC70-3

TRANS PNP 45V 0.5A SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
BC807-25WT1G
Bipolar Transistors - BJT BC807-25WT1G
Bipolar Transistors - BJT SS SC70 GP XSTR PNP 45V

Bipolar Transistors - BJT SS SC70 GP XSTR PNP 45V

Buy Now Datasheet
Single Bipolar Transistors - BC807-25WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC807-25WT1G
Single Bipolar Transistors BC807-25WT1G
TRANS PNP 45V 0.5A SC70-3

TRANS PNP 45V 0.5A SC70-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC807-25WT1GOSTR-ND 1868859 1868859P 276-BC807-25WT1G 863606-BC807-25WT1G BC807-25WT1G 81Y5857 BC807-25WT1G BC807-25WT1G BC807-25WT1G
Product Name Single Bipolar Transistors Bipolar Transistors Bipolar Transistors 45V 500mA 100MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BC807-25WT1G Transistor, Bipol, Pnp, -45V, Sot-323-3; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP PNP PNP PNP PNP PNP; PNP
Package Type SOT323; SC-70, SOT-323 Sc-70 SC-70 SOT3; SC-70-3 (SOT323) SOT323; SC-70 (SOT-323) 3 LEAD TO-3; SOT3; SOT323 SC-70-3 (SOT323) SOT323; SC-70, SOT-323
Number of units in IC 1
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 45 volts 45 volts 45 volts
Unlock Full Specs
to access all available technical data