BC807-16W is a PNP bipolar transistor in SOT-323 package for general-purpose switching and amplification, with a collector-emitter voltage rating of 45 V, collector current of 500 mA, and power dissipation of 200 mW. It features a DC current gain group of 100 to 250 at 100 mA collector current, a collector-emitter saturation voltage of up to 0.7 V at 50 mA base current, and a junction temperature range of -55°C to +150°C. The device complies with AEC-Q101 for automotive applications and is RoHS, REACH, and conflict minerals compliant. It has a thermal resistance of less than 625 K/W and is supplied taped and reeled in 3000-unit quantities. The package is UL 94 V-0 rated with MSL 1 solderability rating.
TRANS PNP 45V 0.5A SOT-323
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 4878-BC807-16WTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |