Bipolar (BJT) Transistor PNP 65V 100mA 150MHz 500mW Through Hole TO-92-3
Manufacturer: ON Semiconductor
Win Source Part Number: 912913-BC556
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 65 V 100 mA 150MHz 500 mW Through Hole TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Part Status: Obsolete
Family Name: BC556
Categories: Discrete Semiconductor Products
Case / Package: TO-92-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
PNP BJT Transistor 65V 100mA 150MHz TO-92 Product overview: BC556 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA, 150MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, 150MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC556 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BC556-ND | 912913-BC556 | 276-BC556 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC556 | 65V 100mA 150MHz Bipolar Transistor |
| Polarity | PNP | PNP | PNP |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; SOT3; TO-92-3 | |
| IC(max) | 100 milliamps | ||
| VCEO | 65 volts |